HARWIN Board Spacers, Standoffs R30-6012002

Description
"Round Spacer Unthreaded M3 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - R30-6012002-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
R30-6012002-ND
Board Spacers, Standoffs R30-6012002-ND
"Round Spacer Unthreaded M3 Brass 0.787"" (20.00mm)"

"Round Spacer Unthreaded M3 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Spacer, Round Brass 4.75Mm X 20Mm; Spacer Type Harwin - 56K2967 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Brass 4.75Mm X 20Mm; Spacer Type Harwin
56K2967
Spacer, Round Brass 4.75Mm X 20Mm; Spacer Type Harwin 56K2967
SPACER, ROUND BRASS 4.75Mm x 20MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:20mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:20mm RoHS Compliant: Yes

SPACER, ROUND BRASS 4.75Mm x 20MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:20mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:20mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6012002-ND 56K2967
Product Name Board Spacers, Standoffs Spacer, Round Brass 4.75Mm X 20Mm; Spacer Type Harwin
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details