HARWIN Board Spacers, Standoffs R30-6011402

Description
"Round Spacer Unthreaded M3 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1571-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1571-ND
Board Spacers, Standoffs 952-1571-ND
"Round Spacer Unthreaded M3 Brass 0.551"" (14.00mm)"

"Round Spacer Unthreaded M3 Brass 0.551"" (14.00mm)"

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2963 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2963
Spacer; Spacer Type Harwin 56K2963
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:14mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:14mm; Wire Diameter:4.76mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:14mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:14mm; Wire Diameter:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1571-ND 56K2963
Product Name Board Spacers, Standoffs Spacer; Spacer Type Harwin
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers