HARWIN Board Spacers, Standoffs R30-6011202

Description
"Round Spacer Unthreaded M3 Brass 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Brass 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1569-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1569-ND
Board Spacers, Standoffs 952-1569-ND
"Round Spacer Unthreaded M3 Brass 0.472"" (12.00mm)"

"Round Spacer Unthreaded M3 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Hardware - R30-6011202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6011202
Hardware R30-6011202
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Sheung Wan, Hong Kong
Specialised Cables
R30-6011202
Specialised Cables R30-6011202
Specialised Cables M3 x 12mm CLEARANCE BRASS 4.75mm O/D

Specialised Cables M3 x 12mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet
Spacer; Spacer Type Harwin - 26H6041 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
26H6041
Spacer; Spacer Type Harwin 26H6041
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:12mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:12mm; Wire Diameter:4.76mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:12mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:12mm; Wire Diameter:4.76mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Brass, 12Mm Rohs Compliant Harwin - 40AJ8341 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 12Mm Rohs Compliant Harwin
40AJ8341
Spacer, Round, Brass, 12Mm Rohs Compliant Harwin 40AJ8341
SPACER, ROUND, BRASS, 12MM ROHS COMPLIANT: YES

SPACER, ROUND, BRASS, 12MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1569-ND R30-6011202 R30-6011202 26H6041 40AJ8341
Product Name Board Spacers, Standoffs Hardware Specialised Cables Spacer; Spacer Type Harwin Spacer, Round, Brass, 12Mm Rohs Compliant Harwin
Type & Shape Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details