HARWIN Spacer, Round Brass 4.75Mm X 11Mm; Spacer Type Harwin R30-6011102

Description
SPACER, ROUND BRASS 4.75Mm x 11MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:11mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:11mm RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND BRASS 4.75Mm x 11MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:11mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:11mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round Brass 4.75Mm X 11Mm; Spacer Type Harwin - 56K2961 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Brass 4.75Mm X 11Mm; Spacer Type Harwin
56K2961
Spacer, Round Brass 4.75Mm X 11Mm; Spacer Type Harwin 56K2961
SPACER, ROUND BRASS 4.75Mm x 11MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:11mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:11mm RoHS Compliant: Yes

SPACER, ROUND BRASS 4.75Mm x 11MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:11mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:11mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6011102
Specialised Cables R30-6011102
Specialised Cables M3 x 11mm CLEARANCE BRASS 4.75mm O/D

Specialised Cables M3 x 11mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 56K2961 R30-6011102
Product Name Spacer, Round Brass 4.75Mm X 11Mm; Spacer Type Harwin Specialised Cables
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details