HARWIN Board Spacers, Standoffs R30-6011002

Description
"Round Spacer Unthreaded M3 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1567-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1567-ND
Board Spacers, Standoffs 952-1567-ND
"Round Spacer Unthreaded M3 Brass 0.394"" (10.00mm)"

"Round Spacer Unthreaded M3 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Hardware - R30-6011002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6011002
Hardware R30-6011002
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Spacer; Spacer Type Harwin - 56K2960 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2960
Spacer; Spacer Type Harwin 56K2960
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:10mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:10mm; Wire Diameter:4.76mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:10mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:10mm; Wire Diameter:4.76mm RoHS Compliant: Yes

Supplier's Site
Standoff, Brass, Round F-F, M3, 10Mm Rohs Compliant Harwin - 49AJ3493 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, M3, 10Mm Rohs Compliant Harwin
49AJ3493
Standoff, Brass, Round F-F, M3, 10Mm Rohs Compliant Harwin 49AJ3493
STANDOFF, BRASS, ROUND F-F, M3, 10MM ROHS COMPLIANT: YES

STANDOFF, BRASS, ROUND F-F, M3, 10MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6011002
Specialised Cables R30-6011002
Specialised Cables M3 x 10mm CLEARANCE BRASS 4.75mm O/D

Specialised Cables M3 x 10mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1567-ND R30-6011002 56K2960 49AJ3493 R30-6011002
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Type Harwin Standoff, Brass, Round F-F, M3, 10Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Spacer; Round Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 303748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details