HARWIN Hardware R30-6010502

Description
M3 Clearance Circular Brass Spacer, Ø4.7
Request a Quote Datasheet
Description
M3 Clearance Circular Brass Spacer, Ø4.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6010502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6010502
Hardware R30-6010502
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Board Spacers, Standoffs - 952-1562-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1562-ND
Board Spacers, Standoffs 952-1562-ND
"Round Spacer Unthreaded M3 Brass 0.197"" (5.00mm)"

"Round Spacer Unthreaded M3 Brass 0.197"" (5.00mm)"

Buy Now Datasheet
Spacer Round Brass 4.75Mm X 5Mm; Spacer Type Harwin - 65J9150 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Brass 4.75Mm X 5Mm; Spacer Type Harwin
65J9150
Spacer Round Brass 4.75Mm X 5Mm; Spacer Type Harwin 65J9150
SPACER ROUND BRASS 4.75MM X 5MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:5mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:5mm RoHS Compliant: Yes

SPACER ROUND BRASS 4.75MM X 5MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:5mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Spacing Height:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Brass, 5Mm Rohs Compliant Harwin - 40AJ8336 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 5Mm Rohs Compliant Harwin
40AJ8336
Spacer, Round, Brass, 5Mm Rohs Compliant Harwin 40AJ8336
SPACER, ROUND, BRASS, 5MM ROHS COMPLIANT: YES

SPACER, ROUND, BRASS, 5MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6010502
Standoffs & Spacers R30-6010502
Standoffs & Spacers M3 x 5mm CLEARANCE BRASS 4.75mm O/D

Standoffs & Spacers M3 x 5mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6010502 952-1562-ND 65J9150 40AJ8336 R30-6010502
Product Name Hardware Board Spacers, Standoffs Spacer Round Brass 4.75Mm X 5Mm; Spacer Type Harwin Spacer, Round, Brass, 5Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 2240422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers