HARWIN Hardware R30-6010202

Description
M3 Clearance Circular Brass Spacer, Ø4.7
Request a Quote Datasheet
Description
M3 Clearance Circular Brass Spacer, Ø4.7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6010202 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6010202
Hardware R30-6010202
M3 Clearance Circular Brass Spacer, Ø4.7

M3 Clearance Circular Brass Spacer, Ø4.7

Buy Now
Board Spacers, Standoffs - 952-1559-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1559-ND
Board Spacers, Standoffs 952-1559-ND
"Round Spacer Unthreaded M3 Brass 0.079"" (2.00mm)"

"Round Spacer Unthreaded M3 Brass 0.079"" (2.00mm)"

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2953 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2953
Spacer; Spacer Type Harwin 56K2953
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:2mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Fastener Plating:Nickel; Spacing Height:2mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:4.76mm; Inner Diameter:3.3mm; Overall Length:2mm; Product Range:-; Body Diameter:4.75mm; Bore Size:3.3mm; Fastener Plating:Nickel; Spacing Height:2mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Brass, 2Mm Rohs Compliant Harwin - 40AJ8334 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 2Mm Rohs Compliant Harwin
40AJ8334
Spacer, Round, Brass, 2Mm Rohs Compliant Harwin 40AJ8334
SPACER, ROUND, BRASS, 2MM ROHS COMPLIANT: YES

SPACER, ROUND, BRASS, 2MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-6010202
Specialised Cables R30-6010202
Specialised Cables M3 x 2mm CLEARANCE BRASS 4.75mm O/D

Specialised Cables M3 x 2mm CLEARANCE BRASS 4.75mm O/D

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6010202 952-1559-ND 56K2953 40AJ8334 R30-6010202
Product Name Hardware Board Spacers, Standoffs Spacer; Spacer Type Harwin Spacer, Round, Brass, 2Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers