HARWIN Spacer; Standoff Material Harwin R30-5001602

Description
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes
Description
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer; Standoff Material Harwin - 56K2948 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2948
Spacer; Standoff Material Harwin 56K2948
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:16mm; Overall Length:16mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 56K2948
Product Name Spacer; Standoff Material Harwin
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .140 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1412A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
.156 Hex, .312 L, F-F Brass Standoff - 1798C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details