HARWIN Board Spacers, Standoffs R30-5001002

Description
"Round Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Round Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1519-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1519-ND
Board Spacers, Standoffs 952-1519-ND
"Round Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

"Round Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Hardware - R30-5001002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-5001002
Hardware R30-5001002
M3 Threaded Circular Brass Spacer, Ø4.75

M3 Threaded Circular Brass Spacer, Ø4.75

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-5001002
Standoffs & Spacers R30-5001002
Standoffs & Spacers M3 x 10mm CIRCULAR BRASS 4.75mm O/D

Standoffs & Spacers M3 x 10mm CIRCULAR BRASS 4.75mm O/D

Buy Now Datasheet
Spacer; Outer Diameter Harwin - 56K2942 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Outer Diameter Harwin
56K2942
Spacer; Outer Diameter Harwin 56K2942
SPACER; Outer Diameter:4.76mm; Inner Diameter:2.5mm; Overall Length:10mm; Product Range:R30 Series; Body Diameter:4.75mm; Body Length:10mm; External Width:4.76mm; Spacing Height:10mm; Standoff Material:Brass; Thread Length:10mm RoHS Compliant: Yes

SPACER; Outer Diameter:4.76mm; Inner Diameter:2.5mm; Overall Length:10mm; Product Range:R30 Series; Body Diameter:4.75mm; Body Length:10mm; External Width:4.76mm; Spacing Height:10mm; Standoff Material:Brass; Thread Length:10mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M3, Brass, 10Mm Rohs Compliant Harwin - 29AK6829 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M3, Brass, 10Mm Rohs Compliant Harwin
29AK6829
Spacer, Round, M3, Brass, 10Mm Rohs Compliant Harwin 29AK6829
SPACER, ROUND, M3, BRASS, 10MM ROHS COMPLIANT: YES

SPACER, ROUND, M3, BRASS, 10MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1519-ND R30-5001002 R30-5001002 56K2942 29AK6829
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer; Outer Diameter Harwin Spacer, Round, M3, Brass, 10Mm Rohs Compliant Harwin
Type & Shape Standoff; Round Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers