HARWIN Hardware R30-5000702

Description
M3 Threaded Circular Brass Spacer, Ø4.75
Request a Quote Datasheet
Description
M3 Threaded Circular Brass Spacer, Ø4.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-5000702 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-5000702
Hardware R30-5000702
M3 Threaded Circular Brass Spacer, Ø4.75

M3 Threaded Circular Brass Spacer, Ø4.75

Buy Now
Board Spacers, Standoffs - 952-1516-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1516-ND
Board Spacers, Standoffs 952-1516-ND
"Round Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"

"Round Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-5000702
Standoffs & Spacers R30-5000702
Standoffs & Spacers M3 x 7mm CIRCULAR BRASS 4.75mm O/D

Standoffs & Spacers M3 x 7mm CIRCULAR BRASS 4.75mm O/D

Buy Now Datasheet
Spacer; Outer Diameter Harwin - 56K2939 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Outer Diameter Harwin
56K2939
Spacer; Outer Diameter Harwin 56K2939
SPACER; Outer Diameter:4.76mm; Inner Diameter:2.5mm; Overall Length:7mm; Product Range:R30 Series; Body Diameter:4.75mm; Body Length:7mm; External Width:4.76mm; Spacing Height:7mm; Standoff Material:Brass; Standoff Type:Round Female RoHS Compliant: Yes

SPACER; Outer Diameter:4.76mm; Inner Diameter:2.5mm; Overall Length:7mm; Product Range:R30 Series; Body Diameter:4.75mm; Body Length:7mm; External Width:4.76mm; Spacing Height:7mm; Standoff Material:Brass; Standoff Type:Round Female RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M3, Brass, 7Mm Rohs Compliant Harwin - 29AK6828 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M3, Brass, 7Mm Rohs Compliant Harwin
29AK6828
Spacer, Round, M3, Brass, 7Mm Rohs Compliant Harwin 29AK6828
SPACER, ROUND, M3, BRASS, 7MM ROHS COMPLIANT: YES

SPACER, ROUND, M3, BRASS, 7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-5000702 952-1516-ND R30-5000702 56K2939 29AK6828
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Outer Diameter Harwin Spacer, Round, M3, Brass, 7Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Round Standoff Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
5/16 Hex Female Standoff - 1821C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details