"Hex Standoff Threaded M3x0.5 Brass 0.197"" (5.00mm)"
Standoffs & Spacers M3 x 5mm HEX 5mm A/F 8mm ML/FML NICKEL
STANDOFF, BRASS, HEX M-F, M3, 5MM ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 952-2296-ND | R30-3010502 | 45AJ7600 |
| Product Name | Board Spacers, Standoffs | Standoffs & Spacers | Standoff, Brass, Hex M-F, M3, 5Mm Rohs Compliant Harwin |
| Type & Shape | Standoff; Hex | Standoff | Standoff |