HARWIN Board Spacers, Standoffs R30-3008002

Description
"Hex Standoff Threaded M3x0.5 Brass 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - R30-3008002-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
R30-3008002-ND
Board Spacers, Standoffs R30-3008002-ND
"Hex Standoff Threaded M3x0.5 Brass 3.150"" (80.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 3.150"" (80.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3008002
Standoffs & Spacers R30-3008002
Standoffs & Spacers M3 x 80mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 80mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet
Spacer/standoff, Brass, 5Mm X 86Mm; Standoff Material Harwin - 56K2898 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 5Mm X 86Mm; Standoff Material Harwin
56K2898
Spacer/standoff, Brass, 5Mm X 86Mm; Standoff Material Harwin 56K2898
SPACER/STANDOFF, BRASS, 5MM X 86MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:80mm; Overall Length:86mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 5MM X 86MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:80mm; Overall Length:86mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 86Mm Rohs Compliant Harwin - 51AK9348 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 86Mm Rohs Compliant Harwin
51AK9348
Standoff, Hex M-F, Brass, M3, 86Mm Rohs Compliant Harwin 51AK9348
STANDOFF, HEX M-F, BRASS, M3, 86MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 86MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-3008002-ND R30-3008002 56K2898 51AK9348
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Brass, 5Mm X 86Mm; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 86Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Standoffs - 1613642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details