HARWIN Board Spacers, Standoffs R30-3003002

Description
"Hex Standoff Threaded M3x0.5 Brass 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1513-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1513-ND
Board Spacers, Standoffs 952-1513-ND
"Hex Standoff Threaded M3x0.5 Brass 1.181"" (30.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 1.181"" (30.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2890 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2890
Spacer; Standoff Material Harwin 56K2890
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Overall Length:36mm; External Width:5mm; Product Range:R30 Series; Hex Body Size:5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:30mm; Overall Length:36mm; External Width:5mm; Product Range:R30 Series; Hex Body Size:5mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3003002
Standoffs & Spacers R30-3003002
Standoffs & Spacers M3 x 30mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 30mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1513-ND 56K2890 R30-3003002
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1026429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Aluminum Standoffs - BSOA-024-12 - bisco industries
Specs
Type & Shape Standoff
View Details