HARWIN Board Spacers, Standoffs R30-3002502

Description
"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1512-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1512-ND
Board Spacers, Standoffs 952-1512-ND
"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3002502
Standoffs & Spacers R30-3002502
Standoffs & Spacers M3 x 25mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 25mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 25Mm; Standoff Material Harwin - 56K2888 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 25Mm; Standoff Material Harwin
56K2888
Spacer/standoff, Hex, Brass, 5Mm X 25Mm; Standoff Material Harwin 56K2888
SPACER/STANDOFF, HEX, BRASS, 5MM X 25MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:31mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 25MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Overall Length:31mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, Brass, Hex M-F, 31Mm, M3 Rohs Compliant Harwin - 40AJ8325 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Hex M-F, 31Mm, M3 Rohs Compliant Harwin
40AJ8325
Standoff, Brass, Hex M-F, 31Mm, M3 Rohs Compliant Harwin 40AJ8325
STANDOFF, BRASS, HEX M-F, 31MM, M3 ROHS COMPLIANT: YES

STANDOFF, BRASS, HEX M-F, 31MM, M3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1512-ND R30-3002502 56K2888 40AJ8325
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Brass, 5Mm X 25Mm; Standoff Material Harwin Standoff, Brass, Hex M-F, 31Mm, M3 Rohs Compliant Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details