HARWIN Spacer, M-F, 20Mm, Pk25; Standoff Material Harwin R30-3002002...

Description
SPACER, M-F, 20MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:R30 Series; Overall Length:26mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SPACER, M-F, 20MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:R30 Series; Overall Length:26mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M-F, 20Mm, Pk25; Standoff Material Harwin - 08WX6764 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M-F, 20Mm, Pk25; Standoff Material Harwin
08WX6764
Spacer, M-F, 20Mm, Pk25; Standoff Material Harwin 08WX6764
SPACER, M-F, 20MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:R30 Series; Overall Length:26mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

SPACER, M-F, 20MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Product Range:R30 Series; Overall Length:26mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 08WX6764
Product Name Spacer, M-F, 20Mm, Pk25; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
PCB Spacers - 304156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers