HARWIN Board Spacers, Standoffs R30-3002002

Description
"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1510-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1510-ND
Board Spacers, Standoffs 952-1510-ND
"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3002002
Standoffs & Spacers R30-3002002
Standoffs & Spacers M3 x 20mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 20mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 20Mm; Standoff Material Harwin - 72J6953 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 20Mm; Standoff Material Harwin
72J6953
Spacer/standoff, Hex, Brass, 5Mm X 20Mm; Standoff Material Harwin 72J6953
SPACER/STANDOFF, HEX, BRASS, 5MM X 20MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:26mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 20MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:26mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1510-ND R30-3002002 72J6953
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Brass, 5Mm X 20Mm; Standoff Material Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers