HARWIN Board Spacers, Standoffs R30-3001602

Description
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1507-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1507-ND
Board Spacers, Standoffs 952-1507-ND
"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.630"" (16.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 16Mm; Standoff Material Harwin - 56K2881 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 16Mm; Standoff Material Harwin
56K2881
Spacer/standoff, Hex, Brass, 5Mm X 16Mm; Standoff Material Harwin 56K2881
SPACER/STANDOFF, HEX, BRASS, 5MM X 16MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:22mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 16MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:22mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 22Mm Rohs Compliant Harwin - 40AJ8322 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 22Mm Rohs Compliant Harwin
40AJ8322
Standoff, Hex M-F, Brass, M3, 22Mm Rohs Compliant Harwin 40AJ8322
STANDOFF, HEX M-F, BRASS, M3, 22MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 22MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3001602
Standoffs & Spacers R30-3001602
Standoffs & Spacers M3 x 16mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 16mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1507-ND 56K2881 40AJ8322 R30-3001602
Product Name Board Spacers, Standoffs Spacer/standoff, Hex, Brass, 5Mm X 16Mm; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 22Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Standoffs - 1256018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers