HARWIN Board Spacers, Standoffs R30-3001502

Description
"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1506-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1506-ND
Board Spacers, Standoffs 952-1506-ND
"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 15Mm; Standoff Material Harwin - 07J0320 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 15Mm; Standoff Material Harwin
07J0320
Spacer/standoff, Hex, Brass, 5Mm X 15Mm; Standoff Material Harwin 07J0320
SPACER/STANDOFF, HEX, BRASS, 5MM X 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:21mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:21mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3001502
Standoffs & Spacers R30-3001502
Standoffs & Spacers M3 x 15mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 15mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1506-ND 07J0320 R30-3001502
Product Name Board Spacers, Standoffs Spacer/standoff, Hex, Brass, 5Mm X 15Mm; Standoff Material Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
3/16
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details