HARWIN Spacers, 15Mm; Standoff Material Harwin R30-3001502...

Description
SPACERS, 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:R30 Series; Overall Length:21mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes
Description
SPACERS, 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:R30 Series; Overall Length:21mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacers, 15Mm; Standoff Material Harwin - 97W2574 - Newark, An Avnet Company
Chicago, IL, United States
Spacers, 15Mm; Standoff Material Harwin
97W2574
Spacers, 15Mm; Standoff Material Harwin 97W2574
SPACERS, 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:R30 Series; Overall Length:21mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

SPACERS, 15MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:R30 Series; Overall Length:21mm; External Width:5mm; SVHC:Lead (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97W2574
Product Name Spacers, 15Mm; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details