HARWIN Board Spacers, Standoffs R30-3001402

Description
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1505-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1505-ND
Board Spacers, Standoffs 952-1505-ND
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 72J5962 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
72J5962
Spacer; Standoff Material Harwin 72J5962
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:20mm; External Width:5mm; Product Range:R30 Series; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Overall Length:20mm; External Width:5mm; Product Range:R30 Series; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 20Mm Rohs Compliant Harwin - 40AJ8320 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 20Mm Rohs Compliant Harwin
40AJ8320
Standoff, Hex M-F, Brass, M3, 20Mm Rohs Compliant Harwin 40AJ8320
STANDOFF, HEX M-F, BRASS, M3, 20MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 20MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3001402
Standoffs & Spacers R30-3001402
Standoffs & Spacers M3 x 14mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 14mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1505-ND 72J5962 40AJ8320 R30-3001402
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 20Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 304158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details