HARWIN Spacer, M-F, 10Mm, Pk25; Standoff Material Harwin R30-3001002...

Description
SPACER, M-F, 10MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:R30 Series; Overall Length:16mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SPACER, M-F, 10MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:R30 Series; Overall Length:16mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M-F, 10Mm, Pk25; Standoff Material Harwin - 08WX6760 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M-F, 10Mm, Pk25; Standoff Material Harwin
08WX6760
Spacer, M-F, 10Mm, Pk25; Standoff Material Harwin 08WX6760
SPACER, M-F, 10MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:R30 Series; Overall Length:16mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

SPACER, M-F, 10MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:R30 Series; Overall Length:16mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 08WX6760
Product Name Spacer, M-F, 10Mm, Pk25; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 2191899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers