HARWIN Board Spacers, Standoffs R30-3001002

Description
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1501-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1501-ND
Board Spacers, Standoffs 952-1501-ND
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3001002
Standoffs & Spacers R30-3001002
Standoffs & Spacers M3 x 10mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 10mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 10Mm; Standoff Material Harwin - 56K2877 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 10Mm; Standoff Material Harwin
56K2877
Spacer/standoff, Hex, Brass, 5Mm X 10Mm; Standoff Material Harwin 56K2877
SPACER/STANDOFF, HEX, BRASS, 5MM X 10MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:16mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 10MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Overall Length:16mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1501-ND R30-3001002 56K2877
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Brass, 5Mm X 10Mm; Standoff Material Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details