HARWIN Board Spacers, Standoffs R30-3000902

Description
"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1500-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1500-ND
Board Spacers, Standoffs 952-1500-ND
"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2875 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2875
Spacer; Standoff Material Harwin 56K2875
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:15mm; External Width:5mm; Product Range:R30 Series; Hex Body Size:5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:15mm; External Width:5mm; Product Range:R30 Series; Hex Body Size:5mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 15Mm Rohs Compliant Harwin - 40AJ8315 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 15Mm Rohs Compliant Harwin
40AJ8315
Standoff, Hex M-F, Brass, M3, 15Mm Rohs Compliant Harwin 40AJ8315
STANDOFF, HEX M-F, BRASS, M3, 15MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 15MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3000902
Standoffs & Spacers R30-3000902
Standoffs & Spacers M3 x 9mm HEX 5mm A/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 9mm HEX 5mm A/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1500-ND 56K2875 40AJ8315 R30-3000902
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 15Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details