HARWIN Board Spacers, Standoffs R30-3000802

Description
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1499-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1499-ND
Board Spacers, Standoffs 952-1499-ND
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3000802
Standoffs & Spacers R30-3000802
Standoffs & Spacers M3 x 8mm HEX 5mm A/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 8mm HEX 5mm A/F 6mm ML/FML NICKEL

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 8Mm; Standoff Material Harwin - 56K2874 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 8Mm; Standoff Material Harwin
56K2874
Spacer/standoff, Hex, Brass, 5Mm X 8Mm; Standoff Material Harwin 56K2874
SPACER/STANDOFF, HEX, BRASS, 5MM X 8MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:14mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 8MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Overall Length:14mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1499-ND R30-3000802 56K2874
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Brass, 5Mm X 8Mm; Standoff Material Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details