HARWIN Board Spacers, Standoffs R30-3000702

Description
"Hex Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1498-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1498-ND
Board Spacers, Standoffs 952-1498-ND
"Hex Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.276"" (7.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2873 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2873
Spacer; Standoff Material Harwin 56K2873
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Overall Length:13mm; External Width:5mm; Product Range:R30 Series; Hex Body Size:5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Overall Length:13mm; External Width:5mm; Product Range:R30 Series; Hex Body Size:5mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 13Mm Rohs Compliant Harwin - 40AJ8313 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 13Mm Rohs Compliant Harwin
40AJ8313
Standoff, Hex M-F, Brass, M3, 13Mm Rohs Compliant Harwin 40AJ8313
STANDOFF, HEX M-F, BRASS, M3, 13MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 13MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3000702
Standoffs & Spacers R30-3000702
Standoffs & Spacers M3 x 7mm HEX 5mm A/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 7mm HEX 5mm A/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1498-ND 56K2873 40AJ8313 R30-3000702
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 13Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers