HARWIN Board Spacers, Standoffs R30-3000402

Description
"Hex Standoff Threaded M3x0.5 Brass 0.157"" (4.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.157"" (4.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1495-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1495-ND
Board Spacers, Standoffs 952-1495-ND
"Hex Standoff Threaded M3x0.5 Brass 0.157"" (4.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.157"" (4.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass, 5Mm X 4Mm; Standoff Material Harwin - 26H5431 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass, 5Mm X 4Mm; Standoff Material Harwin
26H5431
Spacer/standoff, Hex, Brass, 5Mm X 4Mm; Standoff Material Harwin 26H5431
SPACER/STANDOFF, HEX, BRASS, 5MM X 4MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:4mm; Overall Length:10mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS, 5MM X 4MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:4mm; Overall Length:10mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3000402
Standoffs & Spacers R30-3000402
Standoffs & Spacers M3 x 4mm HEX 5.0A/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 4mm HEX 5.0A/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1495-ND 26H5431 R30-3000402
Product Name Board Spacers, Standoffs Spacer/standoff, Hex, Brass, 5Mm X 4Mm; Standoff Material Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Stainless Steel Standoffs - BSO4-032-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details