HARWIN Board Spacers, Standoffs R30-1611300

Description
"Hex Standoff Threaded M3x0.5 Nylon 0.512"" (13.00mm) Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Nylon 0.512"" (13.00mm) Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2186-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2186-ND
Board Spacers, Standoffs 952-2186-ND
"Hex Standoff Threaded M3x0.5 Nylon 0.512"" (13.00mm) Natural"

"Hex Standoff Threaded M3x0.5 Nylon 0.512"" (13.00mm) Natural"

Buy Now Datasheet
Hardware - R30-1611300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1611300
Hardware R30-1611300
M3 Threaded Hexagonal Plastic Spacer, 5.

M3 Threaded Hexagonal Plastic Spacer, 5.

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1611300
Standoffs & Spacers R30-1611300
Standoffs & Spacers M3 x 13mm THREAD HEX NYLON 5.5mm A/F

Standoffs & Spacers M3 x 13mm THREAD HEX NYLON 5.5mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2186-ND R30-1611300 R30-1611300
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers
Type & Shape Standoff; Hex Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details