HARWIN Board Spacers, Standoffs R30-1012502

Description
"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1494-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1494-ND
Board Spacers, Standoffs 952-1494-ND
"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Hardware - R30-1012502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1012502
Hardware R30-1012502
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1012502
Standoffs & Spacers R30-1012502
Standoffs & Spacers M3 x 25mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 25mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2857 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2857
Spacer; Spacer Type Harwin 56K2857
SPACER; Spacer Type:Hex; Spacer Material:Brass; Outer Diameter:-; Inner Diameter:-; Overall Length:25mm; Product Range:-; Body Length:25mm; External Width:5.5mm; Fastener Plating:Nickel; Hex Body Size:5.5mm; Spacing Height:25mm RoHS Compliant: Yes

SPACER; Spacer Type:Hex; Spacer Material:Brass; Outer Diameter:-; Inner Diameter:-; Overall Length:25mm; Product Range:-; Body Length:25mm; External Width:5.5mm; Fastener Plating:Nickel; Hex Body Size:5.5mm; Spacing Height:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1494-ND R30-1012502 R30-1012502 56K2857
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer; Spacer Type Harwin
Type & Shape Standoff; Hex Spacer Standoff Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details