HARWIN Board Spacers, Standoffs R30-1012002

Description
"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1493-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1493-ND
Board Spacers, Standoffs 952-1493-ND
"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Hardware - R30-1012002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1012002
Hardware R30-1012002
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Sheung Wan, Hong Kong
Specialized Cables
R30-1012002
Specialized Cables R30-1012002
Specialized Cables M3 x 20mm HEX SPACER BRASS 5.5mm A/F

Specialized Cables M3 x 20mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2856 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2856
Spacer; Standoff Material Harwin 56K2856
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

Supplier's Site
Standoff, M3, Brass, 20Mm Rohs Compliant Harwin - 29AK6823 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M3, Brass, 20Mm Rohs Compliant Harwin
29AK6823
Standoff, M3, Brass, 20Mm Rohs Compliant Harwin 29AK6823
STANDOFF, M3, BRASS, 20MM ROHS COMPLIANT: YES

STANDOFF, M3, BRASS, 20MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1493-ND R30-1012002 R30-1012002 56K2856 29AK6823
Product Name Board Spacers, Standoffs Hardware Specialized Cables Spacer; Standoff Material Harwin Standoff, M3, Brass, 20Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Spacer Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-3.5M3-16 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details