HARWIN Hardware R30-1011802

Description
M3 Threaded Hexagonal Brass Spacer, 5.5m
Request a Quote Datasheet
Description
M3 Threaded Hexagonal Brass Spacer, 5.5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-1011802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1011802
Hardware R30-1011802
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Board Spacers, Standoffs - 952-1492-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1492-ND
Board Spacers, Standoffs 952-1492-ND
"Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1011802
Standoffs & Spacers R30-1011802
Standoffs & Spacers M3 x 18mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 18mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet
Spacer/standoff, Hex, Brass 5.5Mm X 18Mm; Standoff Material Harwin - 56K2855 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass 5.5Mm X 18Mm; Standoff Material Harwin
56K2855
Spacer/standoff, Hex, Brass 5.5Mm X 18Mm; Standoff Material Harwin 56K2855
SPACER/STANDOFF, HEX, BRASS 5.5MM X 18MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:5.5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS 5.5MM X 18MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:5.5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-1011802 952-1492-ND R30-1011802 56K2855
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Hex, Brass 5.5Mm X 18Mm; Standoff Material Harwin
Type & Shape Spacer Standoff; Hex Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details