HARWIN Board Spacers, Standoffs R30-1011502

Description
"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1490-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1490-ND
Board Spacers, Standoffs 952-1490-ND
"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Hardware - R30-1011502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1011502
Hardware R30-1011502
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Spacer; Standoff Material Harwin - 56K2852 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2852
Spacer; Standoff Material Harwin 56K2852
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Overall Length:15mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Overall Length:15mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

Supplier's Site
Standoff, M3, Brass, 15Mm Rohs Compliant Harwin - 29AK6821 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M3, Brass, 15Mm Rohs Compliant Harwin
29AK6821
Standoff, M3, Brass, 15Mm Rohs Compliant Harwin 29AK6821
STANDOFF, M3, BRASS, 15MM ROHS COMPLIANT: YES

STANDOFF, M3, BRASS, 15MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1011502
Standoffs & Spacers R30-1011502
Standoffs & Spacers M3 x 15mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 15mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1490-ND R30-1011502 56K2852 29AK6821 R30-1011502
Product Name Board Spacers, Standoffs Hardware Spacer; Standoff Material Harwin Standoff, M3, Brass, 15Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Spacer Standoff; Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details