HARWIN Board Spacers, Standoffs R30-1011402

Description
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1489-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1489-ND
Board Spacers, Standoffs 952-1489-ND
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"

Buy Now Datasheet
Hardware - R30-1011402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1011402
Hardware R30-1011402
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1011402
Standoffs & Spacers R30-1011402
Standoffs & Spacers M3 x 14mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 14mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet
Spacer/standoff, Hex, Brass 5.5Mm X 14Mm; Standoff Material Harwin - 56K2851 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass 5.5Mm X 14Mm; Standoff Material Harwin
56K2851
Spacer/standoff, Hex, Brass 5.5Mm X 14Mm; Standoff Material Harwin 56K2851
SPACER/STANDOFF, HEX, BRASS 5.5MM X 14MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:14mm; Overall Length:14mm; External Width:5.5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS 5.5MM X 14MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:14mm; Overall Length:14mm; External Width:5.5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, M3, Brass, 14Mm Rohs Compliant Harwin - 29AK6820 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M3, Brass, 14Mm Rohs Compliant Harwin
29AK6820
Standoff, M3, Brass, 14Mm Rohs Compliant Harwin 29AK6820
STANDOFF, M3, BRASS, 14MM ROHS COMPLIANT: YES

STANDOFF, M3, BRASS, 14MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1489-ND R30-1011402 R30-1011402 56K2851 29AK6820
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer/standoff, Hex, Brass 5.5Mm X 14Mm; Standoff Material Harwin Standoff, M3, Brass, 14Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Spacer Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details