HARWIN Board Spacers, Standoffs R30-1011302

Description
"Hex Standoff Threaded M3x0.5 Brass 0.512"" (13.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.512"" (13.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1488-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1488-ND
Board Spacers, Standoffs 952-1488-ND
"Hex Standoff Threaded M3x0.5 Brass 0.512"" (13.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.512"" (13.00mm)"

Buy Now Datasheet
Hardware - R30-1011302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1011302
Hardware R30-1011302
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1011302
Standoffs & Spacers R30-1011302
Standoffs & Spacers M3 x 13mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 13mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2850 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2850
Spacer; Standoff Material Harwin 56K2850
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1488-ND R30-1011302 R30-1011302 56K2850
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer; Standoff Material Harwin
Type & Shape Standoff; Hex Spacer Standoff Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Standoffs - 1634698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Aluminum Standoffs - BSOA-024-18 - bisco industries
Specs
Type & Shape Standoff
View Details