HARWIN Hardware R30-1011002

Description
M3 Threaded Hexagonal Brass Spacer, 5.5m
Request a Quote Datasheet
Description
M3 Threaded Hexagonal Brass Spacer, 5.5m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-1011002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1011002
Hardware R30-1011002
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Board Spacers, Standoffs - 952-1485-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1485-ND
Board Spacers, Standoffs 952-1485-ND
"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Spacer/standoff, Hex, Brass 5.5Mm X 10Mm; Standoff Material Harwin - 56K2848 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Brass 5.5Mm X 10Mm; Standoff Material Harwin
56K2848
Spacer/standoff, Hex, Brass 5.5Mm X 10Mm; Standoff Material Harwin 56K2848
SPACER/STANDOFF, HEX, BRASS 5.5MM X 10MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, HEX, BRASS 5.5MM X 10MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1011002
Standoffs & Spacers R30-1011002
Standoffs & Spacers M3 x 10mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 10mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-1011002 952-1485-ND 56K2848 R30-1011002
Product Name Hardware Board Spacers, Standoffs Spacer/standoff, Hex, Brass 5.5Mm X 10Mm; Standoff Material Harwin Standoffs & Spacers
Type & Shape Spacer Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers