HARWIN Board Spacers, Standoffs R30-1010902

Description
"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1484-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1484-ND
Board Spacers, Standoffs 952-1484-ND
"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.354"" (9.00mm)"

Buy Now Datasheet
Hardware - R30-1010902 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1010902
Hardware R30-1010902
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Spacer; Spacer Material Harwin - 56K2847 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Material Harwin
56K2847
Spacer; Spacer Material Harwin 56K2847
SPACER; Spacer Material:Brass; External Width:5.5mm; Hex Body Size:5.5mm; Overall Length:9mm; Spacing Height:9mm; Thread Length:9mm; Thread Size - Metric:M3 RoHS Compliant: Yes

SPACER; Spacer Material:Brass; External Width:5.5mm; Hex Body Size:5.5mm; Overall Length:9mm; Spacing Height:9mm; Thread Length:9mm; Thread Size - Metric:M3 RoHS Compliant: Yes

Supplier's Site
Spacer, Hex, M3, Brass, 9Mm Rohs Compliant Harwin - 29AK6819 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, M3, Brass, 9Mm Rohs Compliant Harwin
29AK6819
Spacer, Hex, M3, Brass, 9Mm Rohs Compliant Harwin 29AK6819
SPACER, HEX, M3, BRASS, 9MM ROHS COMPLIANT: YES

SPACER, HEX, M3, BRASS, 9MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R30-1010902
Specialised Cables R30-1010902
Specialised Cables M3 x 9mm HEX SPACER BRASS 5.5mm A/F

Specialised Cables M3 x 9mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1484-ND R30-1010902 56K2847 29AK6819 R30-1010902
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Material Harwin Spacer, Hex, M3, Brass, 9Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Standoff; Hex Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details