HARWIN Board Spacers, Standoffs R30-1010802

Description
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1483-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1483-ND
Board Spacers, Standoffs 952-1483-ND
"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Hardware - R30-1010802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1010802
Hardware R30-1010802
M3 Threaded Hexagonal Brass Spacer, 5.5m

M3 Threaded Hexagonal Brass Spacer, 5.5m

Buy Now
Spacer; Standoff Material Harwin - 87H6314 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
87H6314
Spacer; Standoff Material Harwin 87H6314
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Overall Length:8mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Overall Length:8mm; External Width:5.5mm; Product Range:R30 Series; Hex Body Size:5.5mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1010802
Standoffs & Spacers R30-1010802
Standoffs & Spacers M3 x 8mm HEX SPACER BRASS 5.5mm A/F

Standoffs & Spacers M3 x 8mm HEX SPACER BRASS 5.5mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1483-ND R30-1010802 87H6314 R30-1010802
Product Name Board Spacers, Standoffs Hardware Spacer; Standoff Material Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Spacer Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details