HARWIN Spacer, Brass, M3 X 4Mm Thread; Standoff Material Harwin R30-1010402...

Description
SPACER, BRASS, M3 X 4MM THREAD; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Product Range:R30 Series; Overall Length:4mm; External Width:5.5mm; SVHC:Lead RoHS Compliant: Yes
Description
SPACER, BRASS, M3 X 4MM THREAD; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Product Range:R30 Series; Overall Length:4mm; External Width:5.5mm; SVHC:Lead RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Brass, M3 X 4Mm Thread; Standoff Material Harwin - 97W2570 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Brass, M3 X 4Mm Thread; Standoff Material Harwin
97W2570
Spacer, Brass, M3 X 4Mm Thread; Standoff Material Harwin 97W2570
SPACER, BRASS, M3 X 4MM THREAD; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Product Range:R30 Series; Overall Length:4mm; External Width:5.5mm; SVHC:Lead RoHS Compliant: Yes

SPACER, BRASS, M3 X 4MM THREAD; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:4mm; Product Range:R30 Series; Overall Length:4mm; External Width:5.5mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97W2570
Product Name Spacer, Brass, M3 X 4Mm Thread; Standoff Material Harwin
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details