HARWIN Spacer, F-F, 30Mm, Pk25; Standoff Material Harwin R30-1003002...

Description
SPACER, F-F, 30MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:R30 Series; Overall Length:30mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
SPACER, F-F, 30MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:R30 Series; Overall Length:30mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, F-F, 30Mm, Pk25; Standoff Material Harwin - 72C1489 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, F-F, 30Mm, Pk25; Standoff Material Harwin
72C1489
Spacer, F-F, 30Mm, Pk25; Standoff Material Harwin 72C1489
SPACER, F-F, 30MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:R30 Series; Overall Length:30mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

SPACER, F-F, 30MM, PK25; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:R30 Series; Overall Length:30mm; External Width:5mm; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 72C1489
Product Name Spacer, F-F, 30Mm, Pk25; Standoff Material Harwin
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Steel Standoffs - BSO-6440-15ZI - bisco industries
Specs
Type & Shape Standoff
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details