HARWIN Board Spacers, Standoffs R30-1001802

Description
"Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2317-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2317-ND
Board Spacers, Standoffs 952-2317-ND
"Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)"

Buy Now Datasheet
Hardware - R30-1001802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1001802
Hardware R30-1001802
M3 Threaded Hexagonal Brass Spacer, 5mm

M3 Threaded Hexagonal Brass Spacer, 5mm

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1001802
Standoffs & Spacers R30-1001802
Standoffs & Spacers M3 x 18mm THREAD HEX BRASS 5mm A/F

Standoffs & Spacers M3 x 18mm THREAD HEX BRASS 5mm A/F

Buy Now Datasheet
Spacer/standoff, Brass, 5Mm X 18Mm; Standoff Material Harwin - 72K0257 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 5Mm X 18Mm; Standoff Material Harwin
72K0257
Spacer/standoff, Brass, 5Mm X 18Mm; Standoff Material Harwin 72K0257
SPACER/STANDOFF, BRASS, 5MM X 18MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 5MM X 18MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:18mm; Overall Length:18mm; External Width:5mm; Product Range:R30 Series RoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M3, 18Mm Rohs Compliant Harwin - 40AJ8302 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M3, 18Mm Rohs Compliant Harwin
40AJ8302
Standoff, Hex Female, Brass, M3, 18Mm Rohs Compliant Harwin 40AJ8302
STANDOFF, HEX FEMALE, BRASS, M3, 18MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M3, 18MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2317-ND R30-1001802 R30-1001802 72K0257 40AJ8302
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer/standoff, Brass, 5Mm X 18Mm; Standoff Material Harwin Standoff, Hex Female, Brass, M3, 18Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Spacer Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details