HARWIN Board Spacers, Standoffs R30-1001402

Description
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2314-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2314-ND
Board Spacers, Standoffs 952-2314-ND
"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.551"" (14.00mm)"

Buy Now Datasheet
Hardware - R30-1001402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-1001402
Hardware R30-1001402
M3 Threaded Hexagonal Brass Spacer, 5mm

M3 Threaded Hexagonal Brass Spacer, 5mm

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-1001402
Standoffs & Spacers R30-1001402
Standoffs & Spacers M3 x 14mm THREAD HEX BRASS 5mm A/F

Standoffs & Spacers M3 x 14mm THREAD HEX BRASS 5mm A/F

Buy Now Datasheet
Metric Spacer, M3, Hex Female-Femal/14Mm; Standoff Material Harwin - 72K0255 - Newark, An Avnet Company
Chicago, IL, United States
Metric Spacer, M3, Hex Female-Femal/14Mm; Standoff Material Harwin
72K0255
Metric Spacer, M3, Hex Female-Femal/14Mm; Standoff Material Harwin 72K0255
METRIC SPACER, M3, HEX FEMALE-FEMAL/14MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:14mm; Overall Length:14mm; External Width:5mm RoHS Compliant: Yes

METRIC SPACER, M3, HEX FEMALE-FEMAL/14MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female-Female; Body Length:14mm; Overall Length:14mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2314-ND R30-1001402 R30-1001402 72K0255
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Metric Spacer, M3, Hex Female-Femal/14Mm; Standoff Material Harwin
Type & Shape Standoff; Hex Spacer Standoff Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details