HARWIN Board Spacers, Standoffs R25-1001102

Description
"Hex Standoff Threaded M2.5x0.45 Brass 0.433"" (11.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M2.5x0.45 Brass 0.433"" (11.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - R25-1001102-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
R25-1001102-ND
Board Spacers, Standoffs R25-1001102-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.433"" (11.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.433"" (11.00mm)"

Buy Now Datasheet
Hardware - R25-1001102 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R25-1001102
Hardware R25-1001102
M2.5 Threaded Hexagonal Brass Spacer, 5m

M2.5 Threaded Hexagonal Brass Spacer, 5m

Buy Now
Spacer; Standoff Material Harwin - 56K2830 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2830
Spacer; Standoff Material Harwin 56K2830
SPACER; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Overall Length:11mm; External Width:5mm; Product Range:R25 Series; Thread Length:11mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Overall Length:11mm; External Width:5mm; Product Range:R25 Series; Thread Length:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R25-1001102-ND R25-1001102 56K2830
Product Name Board Spacers, Standoffs Hardware Spacer; Standoff Material Harwin
Type & Shape Standoff; Hex Spacer Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details