HARWIN Spacer, Brass, 10Mm, M2.5, Female-Female; Standoff Material Harwin R25-1001002...

Description
SPACER, BRASS, 10MM, M2.5, FEMALE-FEMALE; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:R25 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes
Datasheet
Description
SPACER, BRASS, 10MM, M2.5, FEMALE-FEMALE; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:R25 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Brass, 10Mm, M2.5, Female-Female; Standoff Material Harwin - 99W9384 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Brass, 10Mm, M2.5, Female-Female; Standoff Material Harwin
99W9384
Spacer, Brass, 10Mm, M2.5, Female-Female; Standoff Material Harwin 99W9384
SPACER, BRASS, 10MM, M2.5, FEMALE-FEMALE; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:R25 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes

SPACER, BRASS, 10MM, M2.5, FEMALE-FEMALE; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:R25 Series; Overall Length:10mm; External Width:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 99W9384
Product Name Spacer, Brass, 10Mm, M2.5, Female-Female; Standoff Material Harwin
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details