HARWIN Spacer, Circular, 6Mm, Pk25; Spacer Type Harwin R2306F14...

Description
SPACER, CIRCULAR, 6MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Anodised; Bore Size:3.2mm; Box RoHS Compliant: Yes
Description
SPACER, CIRCULAR, 6MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Anodised; Bore Size:3.2mm; Box RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Circular, 6Mm, Pk25; Spacer Type Harwin - 08WX6753 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Circular, 6Mm, Pk25; Spacer Type Harwin
08WX6753
Spacer, Circular, 6Mm, Pk25; Spacer Type Harwin 08WX6753
SPACER, CIRCULAR, 6MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Anodised; Bore Size:3.2mm; Box RoHS Compliant: Yes

SPACER, CIRCULAR, 6MM, PK25; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:6mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Body Plating:Anodised; Bore Size:3.2mm; Box RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 08WX6753
Product Name Spacer, Circular, 6Mm, Pk25; Spacer Type Harwin
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.2717 inch (6.9 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details