HARWIN Contacts, Spring Loaded (Pogo Pins), and Pressure P70-6000045R

Description
Contact Spring Through Hole
Request a Quote Datasheet
Description
Contact Spring Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts, Spring Loaded (Pogo Pins), and Pressure - 952-P70-6000045RCT-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
952-P70-6000045RCT-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure 952-P70-6000045RCT-ND
Contact Spring Through Hole

Contact Spring Through Hole

Buy Now Datasheet
Contacts, Spring Loaded (Pogo Pins), and Pressure - 952-P70-6000045RDKR-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
952-P70-6000045RDKR-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure 952-P70-6000045RDKR-ND
CONTACT SPRING LOADED T/H GOLD

CONTACT SPRING LOADED T/H GOLD

Buy Now Datasheet
Contacts, Spring Loaded (Pogo Pins), and Pressure - 952-P70-6000045RTR-ND - DigiKey
Thief River Falls, MN, United States
Contacts, Spring Loaded (Pogo Pins), and Pressure
952-P70-6000045RTR-ND
Contacts, Spring Loaded (Pogo Pins), and Pressure 952-P70-6000045RTR-ND
Contact Spring Through Hole

Contact Spring Through Hole

Buy Now Datasheet
Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin - 01AC4942 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin
01AC4942
Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin 01AC4942
SPRING LOADED CONTACT W/PEG, 2.8MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes

SPRING LOADED CONTACT W/PEG, 2.8MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.8mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin - 01AC4941 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin
01AC4941
Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin 01AC4941
SPRING LOADED CONTACT W/PEG, 2.8MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.8mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING LOADED CONTACT W/PEG, 2.8MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:1A; Overall Length:2.8mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 952-P70-6000045RCT-ND 01AC4942
Product Name Contacts, Spring Loaded (Pogo Pins), and Pressure Spring Loaded Contact W/peg, 2.8Mm, Smt; Connector Type Harwin
Mounting Surface Mount, Through Hole
Unlock Full Specs
to access all available technical data