Contact Spring Surface Mount
SPRING LOADED CONTACT, PIN, 4.8MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:4.8mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-3125-ND | 01AC4940 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Contact, Pin, 4.8Mm, Smt; Connector Type Harwin |
| Mounting | Surface Mount |