Contact Spring Through Hole
Contact Spring Through Hole
POGO PIN W/PEG 1.5X6.2MM T&R ROHS COMPLIANT: YES
SPRING LOADED CONTACT W/PEG, 6.2MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:6.2mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
SPRING LOADED CONTACT W/PEG, 6.2MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:6.2mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
CONTACT SPRING LOADED T/H GOLD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3135-2-ND | 52AC6339 | 01AC4937 | P70-2300045R |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Pogo Pin W/peg 1.5X6.2Mm T&r Rohs Compliant Harwin | Spring Loaded Contact W/peg, 6.2Mm, Smt; Connector Type Harwin | Contacts, Spring Loaded (Pogo Pins), and Pressure |
| Mounting | Through Hole | Through Hole |