Contact Spring Through Hole
SPRING LOADED CONTACT W/PEG, 8.2MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:8.2mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 952-3124-ND | 01AC4935 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Spring Loaded Contact W/peg, 8.2Mm, Smt; Connector Type Harwin |
| Mounting | Through Hole |