CONTACT SPRING LOADED T/H GOLD
Contact Spring Through Hole
Contact Spring Through Hole
POGO PIN W/PEG 1.5X5.5MM T&R ROHS COMPLIANT: YES
SPRING LOADED CONTACT W/PEG, 5.5MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
SPRING LOADED CONTACT W/PEG, 5.5MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5.5mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-P70-2100045RDKR-ND | 52AC6337 | 01AC4934 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Pogo Pin W/peg 1.5X5.5Mm T&r Rohs Compliant Harwin | Spring Loaded Contact W/peg, 5.5Mm, Smt; Connector Type Harwin |
| Mounting | Surface Mount, Through Hole |