Individual Spring Loaded Contact Pogo Pin Product overview: P70-2010045R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circuit Board Hardware - PCB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 311-P70-2010045R can be used for catalog matching and distributor lookup.
Contact Spring Through Hole
Contact Spring Through Hole
CONTACT SPRING LOADED SMD GOLD
POGO PIN W/PEG 1.5X5.0MM T&R ROHS COMPLIANT: YES
SPRING LOADED CONTACT W/PEG, 5MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:- RoHS Compliant: Yes
SPRING LOADED CONTACT W/PEG, 5MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:5mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 311-P70-2010045R | 952-P70-2010045RCT-ND | 52AC6336 | 01AC4931 |
| Product Name | Electronic Connector | Contacts, Spring Loaded (Pogo Pins), and Pressure | Pogo Pin W/peg 1.5X5.0Mm T&r Rohs Compliant Harwin | Spring Loaded Contact W/peg, 5Mm, Smt; Connector Type Harwin |
| Mounting | Surface Mount, Through Hole |