Contact Spring Through Hole
Contact Spring Through Hole
CONTACT SPRING LOADED T/H GOLD
POGO PIN W/PEG 1.5X3.6MM T&R ROHS COMPLIANT: YES
SPRING LOADED CONTACT W/PEG, 3.6MM, SMT; Connector Type:Spring Loaded Pin; Centreline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:3.6mm; Spring Force Initial:-; Spring Force Working Travel:-; Product RoHS Compliant: Yes
SPRING LOADED CONTACT W/PEG, 3.6MM, SMT; Connector Type:Spring Loaded Pin; Centerline Spacing:-; Connector Tip Style:Point; Current Rating:2A; Overall Length:3.6mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
CONTACT SPRING LOADED T/H GOLD
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-P70-2000045RCT-ND | 52AC6335 | 01AC4930 | P70-2000045R |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Pogo Pin W/peg 1.5X3.6Mm T&r Rohs Compliant Harwin | Spring Loaded Contact W/peg, 3.6Mm, Smt; Connector Type Harwin | Contacts, Spring Loaded (Pogo Pins), and Pressure |
| Mounting | Surface Mount, Through Hole | Through Hole |